Mid Voltage (100 to 630V)
Manufacturer: TDK Corporation
Win Source Part Number: 1329773-CGA4C4C0G2W1
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Applications: Automotive
Standard Package: 4,000
Mounting: Surface Mount, MLCC
Capacitance: 100 pF
Tolerance: ±5%
Voltage - Rated: 450V
Temperature Coefficient: C0G, NP0
Ratings: AEC-Q200
Thickness (Max): 0.030" (0.75mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 445-15535-6,445-1553
RoHS Status: ROHS3 Compliant
100pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
100pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
100pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
CAP CER 100PF 450V C0G 0805 Product overview: CGA4C4C0G2W101J060AA
TDK CGA4C4C0G2W101J060AA
TDK CGA4C4C0G2W101J060AA
CAP, 100PF, 450V, 5%, C0G/NP0, 0805; Capacitance:100pF; Voltage Rating:450V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes
MLCC,0805,C0G,450V,1
| TDK Corporation | Win Source Electronics | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CGA4C4C0G2W101J060AA | 1329773-CGA4C4C0G2W101J060AA | 445-15535-1-ND | 445-15535-6-ND | 60-CGA4C4C0G2W101J060AA | 1795524 | 68AC4592 | 97W8252 |
| Product Name | Multilayer Ceramic Chip Capacitor | Capacitors - Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | 100PF 450V Capacitor | MLCCs - Multilayer Ceramic Capacitors | Cap, 100Pf, 450V, 5%, C0G/np0, 0805; Capacitance Tdk | Mlcc,0805,c0G,450V,100Pf,0.6Mm / Tape And Reel Rohs Compliant Tdk |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | ||||
| Technology | Multilayer | Multilayer | ||||||
| Applications | Automotive | Automotive | Automotive | Automotive | ||||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 1.00E-4 microF | 1.00E-4 microF | 1.00E-4 microF | 1.00E-4 microF |