TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA4C2NP02A122J060AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA4C2NP02A122J060AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA4C2NP02A122J060AA
Multilayer Ceramic Chip Capacitor CGA4C2NP02A122J060AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-12618-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12618-1-ND
Ceramic Capacitors 445-12618-1-ND
1200pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

1200pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12618-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12618-2-ND
Ceramic Capacitors 445-12618-2-ND
1200pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

1200pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12618-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12618-6-ND
Ceramic Capacitors 445-12618-6-ND
1200pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

1200pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - CGA4C2NP02A122J060AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA4C2NP02A122J060AA
Ceramic Capacitors CGA4C2NP02A122J060AA
CAP CER 1200PF 100V NP0 0805

CAP CER 1200PF 100V NP0 0805

Supplier's Site Datasheet
Cap, Aec-Q200, 1200Pf, 100V, Mlcc, 0805 Rohs Compliant Tdk - 29AJ4626 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 1200Pf, 100V, Mlcc, 0805 Rohs Compliant Tdk
29AJ4626
Cap, Aec-Q200, 1200Pf, 100V, Mlcc, 0805 Rohs Compliant Tdk 29AJ4626
CAP, AEC-Q200, 1200PF, 100V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, AEC-Q200, 1200PF, 100V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA4C2NP02A122J060AA 445-12618-1-ND 445-12618-6-ND CGA4C2NP02A122J060AA 29AJ4626
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 1200Pf, 100V, Mlcc, 0805 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications Automotive Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0012 microF 0.0012 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 106SML050MD5 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Thin Film Capacitors - 1761-CSA-BN-15X15X5-G-470-K-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Film Capacitors - 1726273 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details