TDK Corporation Ceramic Capacitors - CGA4C2C0G2A152JT0Y0N CGA4C2C0G2A152JT0Y0N

Description
Manufacturer: TDK Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 960087-CGA4C2C0G2A15 2JT0Y0N Voltage Rating: 100 V Mounting: SMD (SMT) Capacitance: 1.5 nF Temperature Coefficient: 30 ppm/°C Height: 1.45 mm Material: Ceramic Categories: Ceramic Capacitors Case / Package: 0805 Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Min Operating Temperature: -55 °C
Request a Quote
Description
Manufacturer: TDK Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 960087-CGA4C2C0G2A15 2JT0Y0N Voltage Rating: 100 V Mounting: SMD (SMT) Capacitance: 1.5 nF Temperature Coefficient: 30 ppm/°C Height: 1.45 mm Material: Ceramic Categories: Ceramic Capacitors Case / Package: 0805 Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Min Operating Temperature: -55 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CGA4C2C0G2A152JT0Y0N - 960087-CGA4C2C0G2A152JT0Y0N - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CGA4C2C0G2A152JT0Y0N
960087-CGA4C2C0G2A152JT0Y0N
Ceramic Capacitors - CGA4C2C0G2A152JT0Y0N 960087-CGA4C2C0G2A152JT0Y0N
Manufacturer: TDK Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 960087-CGA4C2C0G2A15 2JT0Y0N Voltage Rating: 100 V Mounting: SMD (SMT) Capacitance: 1.5 nF Temperature Coefficient: 30 ppm/°C Height: 1.45 mm Material: Ceramic Categories: Ceramic Capacitors Case / Package: 0805 Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Min Operating Temperature: -55 °C

Manufacturer: TDK Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 960087-CGA4C2C0G2A152JT0Y0N
Voltage Rating: 100 V
Mounting: SMD (SMT)
Capacitance: 1.5 nF
Temperature Coefficient: 30 ppm/°C
Height: 1.45 mm
Material: Ceramic
Categories: Ceramic Capacitors
Case / Package: 0805
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Min Operating Temperature: -55 °C

Buy Now
Product overview: CGA4C2C0G2A152JT0Y0N from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA4C2C0G2A152JT0 Y0N can be used for catalog matching and distributor lookup.

Product overview: CGA4C2C0G2A152JT0Y0N from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA4C2C0G2A152JT0Y0N can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 960087-CGA4C2C0G2A152JT0Y0N 60-CGA4C2C0G2A152JT0Y0N
Product Name Ceramic Capacitors - CGA4C2C0G2A152JT0Y0N Capacitor
Capacitance Range 0.0015 microF 0.0015 microF
WVDC 100 volts 100 volts
WVAC 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101132U100AB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - 0603J0100270KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers