TDK Corporation Connectors,Interconnects CGA4C2C0G1H332J060AA

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 1.3VDC Temperature Coefficient: ±1200ppm/°C Operating Temperature: -40°C ~ 85°C Applications: Motor Control Package / Case: 8-SMD, No Lead Size / Dimension: 0.87" L x 0.37" W x 0.47" H (22.0mm x 9.5mm x 12.0mm)
Request a Quote
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 1.3VDC Temperature Coefficient: ±1200ppm/°C Operating Temperature: -40°C ~ 85°C Applications: Motor Control Package / Case: 8-SMD, No Lead Size / Dimension: 0.87" L x 0.37" W x 0.47" H (22.0mm x 9.5mm x 12.0mm)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics CGA series of multilayer ceramic chip capacitors are designed for automotive applications, offering a voltage rating of up to 75V. These capacitors feature a monolithic structure that provides superior mechanical strength and high reliability, along with outstanding frequency characteristics such as low equivalent series resistance (ESR) and low equivalent series inductance (ESL). The capacitance range extends up to 100OºF, making them suitable for smoothing and decoupling in power lines, particularly in advanced driver-assistance systems (ADAS) and autonomous driving system ECUs. The capacitors are qualified based on AEC-Q200 standards, ensuring their reliability in automotive environments. They are available in various sizes, including EIA 0201 to EIA 2220 dimensions, and are non-polarized, which simplifies their application in circuits.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics CGA series of multilayer ceramic chip capacitors are designed for automotive applications, offering a voltage rating of up to 75V. These capacitors feature a monolithic structure that provides superior mechanical strength and high reliability, along with outstanding frequency characteristics such as low equivalent series resistance (ESR) and low equivalent series inductance (ESL). The capacitance range extends up to 100OºF, making them suitable for smoothing and decoupling in power lines, particularly in advanced driver-assistance systems (ADAS) and autonomous driving system ECUs. The capacitors are qualified based on AEC-Q200 standards, ensuring their reliability in automotive environments. They are available in various sizes, including EIA 0201 to EIA 2220 dimensions, and are non-polarized, which simplifies their application in circuits.

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 1.3VDC Temperature Coefficient: ±1200ppm/°C Operating Temperature: -40°C ~ 85°C Applications: Motor Control Package / Case: 8-SMD, No Lead Size / Dimension: 0.87" L x 0.37" W x 0.47" H (22.0mm x 9.5mm x 12.0mm)

Manufacturer: AMIS
Category: Connectors,Interconnects
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 1.3VDC
Temperature Coefficient: ±1200ppm/°C
Operating Temperature: -40°C ~ 85°C
Applications: Motor Control
Package / Case: 8-SMD, No Lead
Size / Dimension: 0.87" L x 0.37" W x 0.47" H (22.0mm x 9.5mm x 12.0mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Voltage Rating 1 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335923 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details