TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA4C2C0G1H182J060AA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA4C2C0G1H182J060AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA4C2C0G1H182J060AA
Multilayer Ceramic Chip Capacitor CGA4C2C0G1H182J060AA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-12616-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12616-2-ND
Ceramic Capacitors 445-12616-2-ND
1800pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

1800pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12616-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12616-1-ND
Ceramic Capacitors 445-12616-1-ND
1800pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

1800pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12616-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12616-6-ND
Ceramic Capacitors 445-12616-6-ND
1800pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

1800pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - CGA4C2C0G1H182J060AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA4C2C0G1H182J060AA
Ceramic Capacitors CGA4C2C0G1H182J060AA
CAP CER 1800PF 50V C0G 0805

CAP CER 1800PF 50V C0G 0805

Supplier's Site Datasheet
Cap, Aec-Q200, 1800Pf, 50V, Mlcc, 0805 Rohs Compliant Tdk - 71AH2814 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 1800Pf, 50V, Mlcc, 0805 Rohs Compliant Tdk
71AH2814
Cap, Aec-Q200, 1800Pf, 50V, Mlcc, 0805 Rohs Compliant Tdk 71AH2814
CAP, AEC-Q200, 1800PF, 50V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, AEC-Q200, 1800PF, 50V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA4C2C0G1H182J060AA 445-12616-2-ND 445-12616-6-ND CGA4C2C0G1H182J060AA 71AH2814
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 1800Pf, 50V, Mlcc, 0805 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications Automotive Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0018 microF 0.0018 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000150GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Ceramic Capacitors - M39014/021319 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details