TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA4C2C0G1H103J060AD

Description
Commercial Grade, Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Commercial Grade, Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA4C2C0G1H103J060AD - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA4C2C0G1H103J060AD
Multilayer Ceramic Chip Capacitor CGA4C2C0G1H103J060AD
Commercial Grade, Mid Voltage (100 to 630V)

Commercial Grade, Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-9897-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9897-2-ND
Ceramic Capacitors 445-9897-2-ND
10000pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

10000pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-9897-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9897-6-ND
Ceramic Capacitors 445-9897-6-ND
10000pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

10000pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-9897-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9897-1-ND
Ceramic Capacitors 445-9897-1-ND
10000pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

10000pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey
Product Category Capacitors Capacitors Capacitors
Product Number CGA4C2C0G1H103J060AD 445-9897-2-ND 445-9897-6-ND
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0100 microF
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C0805C682K5RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers