6800pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
6800pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
6800pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
MLCC,0603,NP0,100V,6
CAP, AEC-Q200, 6800PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES
CAP CER 6800PF 100V NP0 0603
| DigiKey | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 445-16164-6-ND | 445-16164-2-ND | 29X4660 | CGA3EANP02A682J080AC |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Mlcc,0603,np0,100V,6.8Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | Automotive | Automotive | Automotive | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |