TDK U.S.A. Corporation Ceramic Capacitors CGA3EANP02A222J080AC

Description
2200pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
2200pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-16161-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-16161-1-ND
Ceramic Capacitors 445-16161-1-ND
2200pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

2200pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-16161-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-16161-6-ND
Ceramic Capacitors 445-16161-6-ND
2200pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

2200pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-16161-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-16161-2-ND
Ceramic Capacitors 445-16161-2-ND
2200pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

2200pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Cap Ceramic 0.0022uF 100V C0G 5% Pad SMD 0603 150C Automotive T/R - 769-CGA3EANP02A222J080AC - Utmel Electronic Limited
Hong Kong, China
Cap Ceramic 0.0022uF 100V C0G 5% Pad SMD 0603 150C Automotive T/R
769-CGA3EANP02A222J080AC
Cap Ceramic 0.0022uF 100V C0G 5% Pad SMD 0603 150C Automotive T/R 769-CGA3EANP02A222J080AC
Cap Ceramic 0.0022uF 100V C0G 5% Pad SMD 0603 150C Automotive T/R

Cap Ceramic 0.0022uF 100V C0G 5% Pad SMD 0603 150C Automotive T/R

Supplier's Site

Technical Specifications

  DigiKey DigiKey Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 445-16161-1-ND 445-16161-6-ND 769-CGA3EANP02A222J080AC
Product Name Ceramic Capacitors Ceramic Capacitors Cap Ceramic 0.0022uF 100V C0G 5% Pad SMD 0603 150C Automotive T/R
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications Automotive Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition C0G
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1345678 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitors - 2002-101C223U040AC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-050523000181GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details