1000pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
1000pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
1000pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
CAP, AEC-Q200, 1000PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES
CAP CER 1000PF 100V NP0 0603
| DigiKey | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 445-16159-2-ND | 445-16159-6-ND | 78AH1375 | CGA3EANP02A102J080AA |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Cap, Aec-Q200, 1000Pf, 100V, Mlcc, 0603 Rohs Compliant Tdk | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | Automotive | Automotive | Automotive | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |