TDK U.S.A. Corporation Ceramic Capacitors CGA3EAC0G2A682J080AC

Description
6800pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
6800pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-16157-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-16157-1-ND
Ceramic Capacitors 445-16157-1-ND
6800pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

6800pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-16157-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-16157-6-ND
Ceramic Capacitors 445-16157-6-ND
6800pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

6800pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-16157-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-16157-2-ND
Ceramic Capacitors 445-16157-2-ND
6800pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

6800pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
CAP CER 6800PF 100V C0G 0603 - 769-CGA3EAC0G2A682J080AC - Utmel Electronic Limited
Hong Kong, China
CAP CER 6800PF 100V C0G 0603
769-CGA3EAC0G2A682J080AC
CAP CER 6800PF 100V C0G 0603 769-CGA3EAC0G2A682J080AC
CAP CER 6800PF 100V C0G 0603

CAP CER 6800PF 100V C0G 0603

Supplier's Site
Ceramic Capacitors - CGA3EAC0G2A682J080AC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA3EAC0G2A682J080AC
Ceramic Capacitors CGA3EAC0G2A682J080AC
CAP CER 6800PF 100V C0G 0603

CAP CER 6800PF 100V C0G 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Utmel Electronic Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 445-16157-1-ND 445-16157-6-ND 769-CGA3EAC0G2A682J080AC CGA3EAC0G2A682J080AC
Product Name Ceramic Capacitors Ceramic Capacitors CAP CER 6800PF 100V C0G 0603 Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition C0G Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104HC3B102K2SM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - 1608-050525003P30BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details