TDK U.S.A. Corporation Ceramic Capacitors CGA3EAC0G2A332J080AC

Description
3300pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
3300pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-16155-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-16155-1-ND
Ceramic Capacitors 445-16155-1-ND
3300pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

3300pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-16155-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-16155-2-ND
Ceramic Capacitors 445-16155-2-ND
3300pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

3300pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-16155-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-16155-6-ND
Ceramic Capacitors 445-16155-6-ND
3300pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

3300pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Mlcc,0603,c0G,100V,3.3Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk - 29X4651 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0603,c0G,100V,3.3Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk
29X4651
Mlcc,0603,c0G,100V,3.3Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk 29X4651
MLCC,0603,C0G,100V,3 .3nF,0.8mm / Tape and Reel RoHS Compliant: Yes

MLCC,0603,C0G,100V,3.3nF,0.8mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 445-16155-1-ND 445-16155-6-ND 29X4651
Product Name Ceramic Capacitors Ceramic Capacitors Mlcc,0603,c0G,100V,3.3Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C264U025DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1763-0402N820F500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701296 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details