TDK U.S.A. Corporation Ceramic Capacitors CGA3EAC0G2A222J080AC

Description
2200pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
2200pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-16154-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-16154-2-ND
Ceramic Capacitors 445-16154-2-ND
2200pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

2200pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-16154-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-16154-1-ND
Ceramic Capacitors 445-16154-1-ND
2200pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

2200pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-16154-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-16154-6-ND
Ceramic Capacitors 445-16154-6-ND
2200pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

2200pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 2200Pf, 100V, Mlcc, 0603 Rohs Compliant Tdk - 29AJ4553 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 2200Pf, 100V, Mlcc, 0603 Rohs Compliant Tdk
29AJ4553
Cap, Aec-Q200, 2200Pf, 100V, Mlcc, 0603 Rohs Compliant Tdk 29AJ4553
CAP, AEC-Q200, 2200PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, AEC-Q200, 2200PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 445-16154-2-ND 445-16154-6-ND 29AJ4553
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 2200Pf, 100V, Mlcc, 0603 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-107SMH016ML6 - New Yorker Electronics Co., Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Capacitance Type Fixed
View Details
3 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-050525001P50HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701265 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details