TDK Corporation Optoelectronics - Panel Indicators, Pilot Lights CGA3EAC0G2A103J080AC

Description
Manufacturer: AMIS Category: Optoelectronics - Panel Indicators, Pilot Lights Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 160 V Temperature Coefficient: ±1200ppm/°C Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Optoelectronics - Panel Indicators, Pilot Lights Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 160 V Temperature Coefficient: ±1200ppm/°C Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - Panel Indicators, Pilot Lights - CGA3EAC0G2A103J080AC - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Panel Indicators, Pilot Lights
CGA3EAC0G2A103J080AC
Optoelectronics - Panel Indicators, Pilot Lights CGA3EAC0G2A103J080AC
Manufacturer: AMIS Category: Optoelectronics - Panel Indicators, Pilot Lights Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 160 V Temperature Coefficient: ±1200ppm/°C Operating Temperature: -40°C ~ 85°C

Manufacturer: AMIS
Category: Optoelectronics - Panel Indicators, Pilot Lights
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 160 V
Temperature Coefficient: ±1200ppm/°C
Operating Temperature: -40°C ~ 85°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Pilot Lights and Indicator Lights
Product Number CGA3EAC0G2A103J080AC
Product Name Optoelectronics - Panel Indicators, Pilot Lights
Unlock Full Specs
to access all available technical data

Similar Products

Illuminating seal - MV-LD-12-24DC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Form B as per DIN EN 175301-803 Rectangular design MSV
Voltage type DC DC
View Details
MSL MicroStat Status Indicators - MSL2-120AC - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Flash Lamp Flash Lamp
LED Color Amber, Clear
Terminal Type 3/4-Inch Pipe,Surface
View Details
Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details
N program - NME - Illuminated signal - NMEFBL -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details