10000pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
10000pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
10000pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
CAP CER 10000PF 100V C0G 0603 Product overview: CGA3EAC0G2A103J080AC
CAP CER 10000PF 100V C0G 0603
CAP, AEC-Q200, 0.01UF, 100V, MLCC, 0603 ROHS COMPLIANT: YES
MLCC,0603,C0G,100V,1
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 445-16158-1-ND | 445-16158-6-ND | 60-CGA3EAC0G2A103J080AC | CGA3EAC0G2A103J080AC | 71AH2787 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | 10000PF 100V Capacitor | Ceramic Capacitors | Cap, Aec-Q200, 0.01Uf, 100V, Mlcc, 0603 Rohs Compliant Tdk |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | Automotive | Automotive | Automotive | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |