TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA3E3X8R2A333K080AB

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA3E3X8R2A333K080AB - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA3E3X8R2A333K080AB
Multilayer Ceramic Chip Capacitor CGA3E3X8R2A333K080AB
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-12581-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12581-6-ND
Ceramic Capacitors 445-12581-6-ND
0.033µF ±10% 100V Ceramic Capacitor X8R 0603 (1608 Metric)

0.033µF ±10% 100V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12581-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12581-2-ND
Ceramic Capacitors 445-12581-2-ND
0.033µF ±10% 100V Ceramic Capacitor X8R 0603 (1608 Metric)

0.033µF ±10% 100V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12581-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12581-1-ND
Ceramic Capacitors 445-12581-1-ND
0.033µF ±10% 100V Ceramic Capacitor X8R 0603 (1608 Metric)

0.033µF ±10% 100V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 0.033Uf, 100V, Mlcc, 0603 Rohs Compliant Tdk - 78AH1422 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.033Uf, 100V, Mlcc, 0603 Rohs Compliant Tdk
78AH1422
Cap, Aec-Q200, 0.033Uf, 100V, Mlcc, 0603 Rohs Compliant Tdk 78AH1422
CAP, AEC-Q200, 0.033UF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, AEC-Q200, 0.033UF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site
CAP CER 0.033UF 100V X8R 0603 - 769-CGA3E3X8R2A333K080AB - Utmel Electronic Limited
Hong Kong, China
CAP CER 0.033UF 100V X8R 0603
769-CGA3E3X8R2A333K080AB
CAP CER 0.033UF 100V X8R 0603 769-CGA3E3X8R2A333K080AB
CAP CER 0.033UF 100V X8R 0603

CAP CER 0.033UF 100V X8R 0603

Supplier's Site
Ceramic Capacitors - CGA3E3X8R2A333K080AB - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA3E3X8R2A333K080AB
Ceramic Capacitors CGA3E3X8R2A333K080AB
CAP CER 0.033UF 100V X8R 0603

CAP CER 0.033UF 100V X8R 0603

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA3E3X8R2A333K080AB 445-12581-6-ND 445-12581-2-ND 78AH1422 769-CGA3E3X8R2A333K080AB CGA3E3X8R2A333K080AB
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 0.033Uf, 100V, Mlcc, 0603 Rohs Compliant Tdk CAP CER 0.033UF 100V X8R 0603 Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications Automotive Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; CERAMIC Ceramic Composition
Capacitance Range 0.0330 microF 0.0330 microF 0.0330 microF 0.0330 microF 0.0330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 337SVH025MFE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details