TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA3E3X8R2A223M080AD

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA3E3X8R2A223M080AD - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA3E3X8R2A223M080AD
Multilayer Ceramic Chip Capacitor CGA3E3X8R2A223M080AD
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-9852-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9852-2-ND
Ceramic Capacitors 445-9852-2-ND
0.022µF ±20% 100V Ceramic Capacitor X8R 0603 (1608 Metric)

0.022µF ±20% 100V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors CGA3E3X8R2A223M080AD
CAP CER 0.022UF 100V 0603 EPOXY

CAP CER 0.022UF 100V 0603 EPOXY

Supplier's Site
Mlcc,0603,x8R,100V,22Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk - 66W7996 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0603,x8R,100V,22Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk
66W7996
Mlcc,0603,x8R,100V,22Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk 66W7996
MLCC,0603,X8R,100V,2 2nF,0.8mm / Tape and Reel RoHS Compliant: Yes

MLCC,0603,X8R,100V,22nF,0.8mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number CGA3E3X8R2A223M080AD 445-9852-2-ND CGA3E3X8R2A223M080AD 66W7996
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Capacitors - Ceramic Capacitors Mlcc,0603,x8R,100V,22Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor
Technology Multilayer Single-Layer
Applications Automotive Automotive Automotive; Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 336SMH010M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers