High Temperature Application
0.068µF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)
0.068µF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)
0.068µF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)
CAP CER 0.068UF 50V X8R 0603
| TDK Corporation | DigiKey | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CGA3E3X8R1H683K080AB | 445-12604-6-ND | 445-12604-1-ND | CGA3E3X8R1H683K080AB |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC |
| Technology | Multilayer | Film Capacitors | ||
| Applications | Automotive | Automotive | Automotive | Automotive |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 0.0680 microF | 0.0680 microF | 0.0680 microF | 0.0680 microF |