TDK U.S.A. Corporation Ceramic Capacitors CGA3E3X8R1H104M080AE

Description
0.1µF ±20% 50V Ceramic Capacitor X8R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.1µF ±20% 50V Ceramic Capacitor X8R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-173846-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173846-1-ND
Ceramic Capacitors 445-173846-1-ND
0.1µF ±20% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

0.1µF ±20% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-173846-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173846-2-ND
Ceramic Capacitors 445-173846-2-ND
0.1µF ±20% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

0.1µF ±20% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-173846-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173846-6-ND
Ceramic Capacitors 445-173846-6-ND
0.1µF ±20% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

0.1µF ±20% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 0.1Uf, 50V, Mlcc, 0603 Rohs Compliant Tdk - 29AJ4620 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.1Uf, 50V, Mlcc, 0603 Rohs Compliant Tdk
29AJ4620
Cap, Aec-Q200, 0.1Uf, 50V, Mlcc, 0603 Rohs Compliant Tdk 29AJ4620
CAP, AEC-Q200, 0.1UF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, AEC-Q200, 0.1UF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 445-173846-1-ND 445-173846-6-ND 29AJ4620
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 0.1Uf, 50V, Mlcc, 0603 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725637 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 108SML004MD8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 0603J0100100GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers