TDK Corporation Ceramic Capacitors CGA3E3X8R1H104K080AB

Description
0.1µF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.1µF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-12606-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12606-1-ND
Ceramic Capacitors 445-12606-1-ND
0.1µF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

0.1µF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12606-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12606-2-ND
Ceramic Capacitors 445-12606-2-ND
0.1µF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

0.1µF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12606-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12606-6-ND
Ceramic Capacitors 445-12606-6-ND
0.1µF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

0.1µF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 6.3V Temperature Coefficient: ±1200ppm/°C Operating Temperature: -40°C ~ 85°C Applications: Board Mount

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 6.3V
Temperature Coefficient: ±1200ppm/°C
Operating Temperature: -40°C ~ 85°C
Applications: Board Mount

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 9155806P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
9155806P
MLCCs - Multilayer Ceramic Capacitors 9155806P
TDK CGA3E3X8R1H104K080AB

TDK CGA3E3X8R1H104K080AB

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 9155806 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
9155806
MLCCs - Multilayer Ceramic Capacitors 9155806
TDK CGA3E3X8R1H104K080AB

TDK CGA3E3X8R1H104K080AB

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1109759 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1109759
MLCCs - Multilayer Ceramic Capacitors 1109759
TDK CGA3E3X8R1H104K080AB

TDK CGA3E3X8R1H104K080AB

Supplier's Site
Singapore, Singapore
0.1UF 50V Capacitor
60-CGA3E3X8R1H104K080AB
0.1UF 50V Capacitor 60-CGA3E3X8R1H104K080AB
CAP CER 0.1UF 50V X8R 0603 Product overview: CGA3E3X8R1H104K080AB from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E3X8R1H104K08 0AB can be used for catalog matching and distributor lookup.

CAP CER 0.1UF 50V X8R 0603 Product overview: CGA3E3X8R1H104K080AB from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E3X8R1H104K080AB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 0.1Μf, 50V, 10%, X8R, 0603; Capacitance Tdk - 84Y5687 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Μf, 50V, 10%, X8R, 0603; Capacitance Tdk
84Y5687
Cap, 0.1Μf, 50V, 10%, X8R, 0603; Capacitance Tdk 84Y5687
CAP, 0.1µF, 50V, 10%, X8R, 0603; Capacitance:0.1µF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X8R; Product Range:CGA Series; Operating Temperature Min:-55°C;RoHS Compliant: Yes

CAP, 0.1µF, 50V, 10%, X8R, 0603; Capacitance:0.1µF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X8R; Product Range:CGA Series; Operating Temperature Min:-55°C;RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Aec-Q200, 0.1Uf, 50V, Mlcc, 0603; Capacitance Tdk - 94AC7462 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.1Uf, 50V, Mlcc, 0603; Capacitance Tdk
94AC7462
Cap, Aec-Q200, 0.1Uf, 50V, Mlcc, 0603; Capacitance Tdk 94AC7462
CAP, AEC-Q200, 0.1UF, 50V, MLCC, 0603; Capacitance:0.1µF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X8R; Product Range:AEC-Q200 CGA Series; Operating RoHS Compliant: Yes

CAP, AEC-Q200, 0.1UF, 50V, MLCC, 0603; Capacitance:0.1µF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X8R; Product Range:AEC-Q200 CGA Series; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 445-12606-1-ND 445-12606-6-ND 9155806P 9155806 60-CGA3E3X8R1H104K080AB 84Y5687 94AC7462
Product Name Ceramic Capacitors Ceramic Capacitors Connectors,Interconnects MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors 0.1UF 50V Capacitor Cap, 0.1Μf, 50V, 10%, X8R, 0603; Capacitance Tdk Cap, Aec-Q200, 0.1Uf, 50V, Mlcc, 0603; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; X8R Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.2200 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 101C553U050CJ2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details