TDK U.S.A. Corporation Ceramic Capacitors CGA3E3X8R1E224M080AE

Description
0.22µF ±20% 25V Ceramic Capacitor X8R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.22µF ±20% 25V Ceramic Capacitor X8R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CGA3E3X8R1E224M080AE-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CGA3E3X8R1E224M080AE-ND
Ceramic Capacitors CGA3E3X8R1E224M080AE-ND
0.22µF ±20% 25V Ceramic Capacitor X8R 0603 (1608 Metric)

0.22µF ±20% 25V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors CGA3E3X8R1E224M080AE
CAP CER 0.22UF 25V X8R 0603

CAP CER 0.22UF 25V X8R 0603

Supplier's Site
Mlcc,0603,x8R,25V,0.22Μf,0.8Mm / Tape And Reel Rohs Compliant Tdk - 92Y5508 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0603,x8R,25V,0.22Μf,0.8Mm / Tape And Reel Rohs Compliant Tdk
92Y5508
Mlcc,0603,x8R,25V,0.22Μf,0.8Mm / Tape And Reel Rohs Compliant Tdk 92Y5508
MLCC,0603,X8R,25V,0. 22µF,0.8mm / Tape and Reel RoHS Compliant: Yes

MLCC,0603,X8R,25V,0.22µF,0.8mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number CGA3E3X8R1E224M080AE-ND CGA3E3X8R1E224M080AE 92Y5508
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Mlcc,0603,x8R,25V,0.22Μf,0.8Mm / Tape And Reel Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor
Applications Automotive Automotive; Automotive, Boardflex Sensitive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C264U025DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1608-05052500P300BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701214 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details