TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA3E3X8R1E224K080AB

Description
High Temperature Application
Request a Quote Datasheet
Description
High Temperature Application
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA3E3X8R1E224K080AB - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA3E3X8R1E224K080AB
Multilayer Ceramic Chip Capacitor CGA3E3X8R1E224K080AB
High Temperature Application

High Temperature Application

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1794900 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1794900
MLCCs - Multilayer Ceramic Capacitors 1794900
TDK CGA3E3X8R1E224K080AB

TDK CGA3E3X8R1E224K080AB

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1795592 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1795592
MLCCs - Multilayer Ceramic Capacitors 1795592
TDK CGA3E3X8R1E224K080AB

TDK CGA3E3X8R1E224K080AB

Supplier's Site
Ceramic Capacitors - 445-12597-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12597-6-ND
Ceramic Capacitors 445-12597-6-ND
0.22µF ±10% 25V Ceramic Capacitor X8R 0603 (1608 Metric)

0.22µF ±10% 25V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12597-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12597-2-ND
Ceramic Capacitors 445-12597-2-ND
0.22µF ±10% 25V Ceramic Capacitor X8R 0603 (1608 Metric)

0.22µF ±10% 25V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12597-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12597-1-ND
Ceramic Capacitors 445-12597-1-ND
0.22µF ±10% 25V Ceramic Capacitor X8R 0603 (1608 Metric)

0.22µF ±10% 25V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - CGA3E3X8R1E224K080AB - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA3E3X8R1E224K080AB
Ceramic Capacitors CGA3E3X8R1E224K080AB
CAP CER 0.22UF 25V X8R 0603

CAP CER 0.22UF 25V X8R 0603

Supplier's Site Datasheet
Cap, 0.22Μf, 25V, 10%, X8R, 0603; Capacitance Tdk - 68AC4586 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.22Μf, 25V, 10%, X8R, 0603; Capacitance Tdk
68AC4586
Cap, 0.22Μf, 25V, 10%, X8R, 0603; Capacitance Tdk 68AC4586
CAP, 0.22µF, 25V, 10%, X8R, 0603; Capacitance:0.22µF; Voltage Rating:25V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X8R; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.22µF, 25V, 10%, X8R, 0603; Capacitance:0.22µF; Voltage Rating:25V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X8R; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Mlcc,0603,x8R,25V,0.22Μf,0.8Mm / Tape And Reel Rohs Compliant Tdk - 51X6938 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0603,x8R,25V,0.22Μf,0.8Mm / Tape And Reel Rohs Compliant Tdk
51X6938
Mlcc,0603,x8R,25V,0.22Μf,0.8Mm / Tape And Reel Rohs Compliant Tdk 51X6938
MLCC,0603,X8R,25V,0. 22µF,0.8mm / Tape and Reel RoHS Compliant: Yes

MLCC,0603,X8R,25V,0.22µF,0.8mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation RS Components, Ltd. DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA3E3X8R1E224K080AB 1794900 445-12597-6-ND 445-12597-2-ND CGA3E3X8R1E224K080AB 68AC4586 51X6938
Product Name Multilayer Ceramic Chip Capacitor MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 0.22Μf, 25V, 10%, X8R, 0603; Capacitance Tdk Mlcc,0603,x8R,25V,0.22Μf,0.8Mm / Tape And Reel Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Multilayer Film Capacitors
Applications Automotive Automotive Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701172 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100272FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details