TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA3E3X8R1E154M080AB

Description
High Temperature Application
Request a Quote Datasheet
Description
High Temperature Application
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA3E3X8R1E154M080AB - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA3E3X8R1E154M080AB
Multilayer Ceramic Chip Capacitor CGA3E3X8R1E154M080AB
High Temperature Application

High Temperature Application

Supplier's Site
Ceramic Capacitors - 445-12596-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12596-6-ND
Ceramic Capacitors 445-12596-6-ND
0.15µF ±20% 25V Ceramic Capacitor X8R 0603 (1608 Metric)

0.15µF ±20% 25V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12596-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12596-2-ND
Ceramic Capacitors 445-12596-2-ND
0.15µF ±20% 25V Ceramic Capacitor X8R 0603 (1608 Metric)

0.15µF ±20% 25V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12596-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12596-1-ND
Ceramic Capacitors 445-12596-1-ND
0.15µF ±20% 25V Ceramic Capacitor X8R 0603 (1608 Metric)

0.15µF ±20% 25V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey
Product Category Capacitors Capacitors Capacitors
Product Number CGA3E3X8R1E154M080AB 445-12596-6-ND 445-12596-2-ND
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1500 microF 0.1500 microF 0.1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701263 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 107SMH050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100220FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details