TDK U.S.A. Corporation Ceramic Capacitors CGA3E3X8R1E154K080AE

Description
0.15µF ±10% 25V Ceramic Capacitor X8R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.15µF ±10% 25V Ceramic Capacitor X8R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CGA3E3X8R1E154K080AE-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CGA3E3X8R1E154K080AE-ND
Ceramic Capacitors CGA3E3X8R1E154K080AE-ND
0.15µF ±10% 25V Ceramic Capacitor X8R 0603 (1608 Metric)

0.15µF ±10% 25V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 0.15Uf, 25V, Mlcc, 0603 Rohs Compliant Tdk - 39AH0396 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.15Uf, 25V, Mlcc, 0603 Rohs Compliant Tdk
39AH0396
Cap, Aec-Q200, 0.15Uf, 25V, Mlcc, 0603 Rohs Compliant Tdk 39AH0396
CAP, AEC-Q200, 0.15UF, 25V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, AEC-Q200, 0.15UF, 25V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors CGA3E3X8R1E154K080AE
CAP CER 0.15UF 25V X8R 0603

CAP CER 0.15UF 25V X8R 0603

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number CGA3E3X8R1E154K080AE-ND 39AH0396 CGA3E3X8R1E154K080AE
Product Name Ceramic Capacitors Cap, Aec-Q200, 0.15Uf, 25V, Mlcc, 0603 Rohs Compliant Tdk Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive Automotive; Automotive, Boardflex Sensitive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.1500 microF 0.1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011531 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1608-050525000750FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1620721 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers