TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA3E3X8R1C474K080AD

Description
High Temperature Application
Request a Quote Datasheet
Description
High Temperature Application
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA3E3X8R1C474K080AD - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA3E3X8R1C474K080AD
Multilayer Ceramic Chip Capacitor CGA3E3X8R1C474K080AD
High Temperature Application

High Temperature Application

Supplier's Site
Ceramic Capacitors - 445-9866-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9866-1-ND
Ceramic Capacitors 445-9866-1-ND
0.47µF ±10% 16V Ceramic Capacitor X8R 0603 (1608 Metric)

0.47µF ±10% 16V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-9866-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9866-2-ND
Ceramic Capacitors 445-9866-2-ND
0.47µF ±10% 16V Ceramic Capacitor X8R 0603 (1608 Metric)

0.47µF ±10% 16V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors CGA3E3X8R1C474K080AD
CAP CER 0.47UF 16V 0603 EPOXY

CAP CER 0.47UF 16V 0603 EPOXY

Supplier's Site
Cap, 0.47Μf, 16V, 10%, X8R, 0603; Capacitance Tdk - 68AC4585 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.47Μf, 16V, 10%, X8R, 0603; Capacitance Tdk
68AC4585
Cap, 0.47Μf, 16V, 10%, X8R, 0603; Capacitance Tdk 68AC4585
CAP, 0.47µF, 16V, 10%, X8R, 0603; Capacitance:0.47µF; Voltage Rating:16V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X8R; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.47µF, 16V, 10%, X8R, 0603; Capacitance:0.47µF; Voltage Rating:16V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X8R; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - CGA3E3X8R1C474K080AD - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA3E3X8R1C474K080AD
Ceramic Capacitors CGA3E3X8R1C474K080AD
CAP CER 0.47UF 16V 0603 EPOXY

CAP CER 0.47UF 16V 0603 EPOXY

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA3E3X8R1C474K080AD 445-9866-1-ND CGA3E3X8R1C474K080AD 68AC4585 CGA3E3X8R1C474K080AD
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Capacitors - Ceramic Capacitors Cap, 0.47Μf, 16V, 10%, X8R, 0603; Capacitance Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC, Epoxy
Technology Multilayer Single-Layer Film Capacitors
Applications Automotive Automotive Automotive; Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 127GXX6R3MEY - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-1186-1-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 1943366 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details