TDK U.S.A. Corporation Ceramic Capacitors CGA3E3X7T0G106M080AB

Description
10µF ±20% 4V Ceramic Capacitor X7T 0603 (1608 Metric)
Request a Quote Datasheet
Description
10µF ±20% 4V Ceramic Capacitor X7T 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-CGA3E3X7T0G106M080ABCT-ND - DigiKey
Thief River Falls, MN, United States
10µF ±20% 4V Ceramic Capacitor X7T 0603 (1608 Metric)

10µF ±20% 4V Ceramic Capacitor X7T 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-CGA3E3X7T0G106M080ABTR-ND - DigiKey
Thief River Falls, MN, United States
10µF ±20% 4V Ceramic Capacitor X7T 0603 (1608 Metric)

10µF ±20% 4V Ceramic Capacitor X7T 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-CGA3E3X7T0G106M080ABDKR-ND - DigiKey
Thief River Falls, MN, United States
10µF ±20% 4V Ceramic Capacitor X7T 0603 (1608 Metric)

10µF ±20% 4V Ceramic Capacitor X7T 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 445-CGA3E3X7T0G106M080ABCT-ND 445-CGA3E3X7T0G106M080ABDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C104U050DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-050523000181GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details