TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA3E3X7S2A683M080AB

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA3E3X7S2A683M080AB - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA3E3X7S2A683M080AB
Multilayer Ceramic Chip Capacitor CGA3E3X7S2A683M080AB
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-12575-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12575-6-ND
Ceramic Capacitors 445-12575-6-ND
0.068µF ±20% 100V Ceramic Capacitor X7S 0603 (1608 Metric)

0.068µF ±20% 100V Ceramic Capacitor X7S 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12575-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12575-1-ND
Ceramic Capacitors 445-12575-1-ND
0.068µF ±20% 100V Ceramic Capacitor X7S 0603 (1608 Metric)

0.068µF ±20% 100V Ceramic Capacitor X7S 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12575-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12575-2-ND
Ceramic Capacitors 445-12575-2-ND
0.068µF ±20% 100V Ceramic Capacitor X7S 0603 (1608 Metric)

0.068µF ±20% 100V Ceramic Capacitor X7S 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - CGA3E3X7S2A683M080AB - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA3E3X7S2A683M080AB
Ceramic Capacitors CGA3E3X7S2A683M080AB
CAP CER 0.068UF 100V X7S 0603

CAP CER 0.068UF 100V X7S 0603

Supplier's Site Datasheet
Mlcc,0603,x7S,100V,68Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk - 51X6925 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0603,x7S,100V,68Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk
51X6925
Mlcc,0603,x7S,100V,68Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk 51X6925
MLCC,0603,X7S,100V,6 8nF,0.8mm / Tape and Reel RoHS Compliant: Yes

MLCC,0603,X7S,100V,68nF,0.8mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA3E3X7S2A683M080AB 445-12575-6-ND 445-12575-1-ND CGA3E3X7S2A683M080AB 51X6925
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Mlcc,0603,x7S,100V,68Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications Automotive Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0680 microF 0.0680 microF 0.0680 microF 0.0680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1943391 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Paper Film Capacitors - 103PPA302KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100222JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details