0.047µF ±10% 100V Ceramic Capacitor X7S 0603 (1608 Metric)
0.047µF ±10% 100V Ceramic Capacitor X7S 0603 (1608 Metric)
0.047µF ±10% 100V Ceramic Capacitor X7S 0603 (1608 Metric)
CAP CER 0.047UF 100V X7S 0603 Product overview: CGA3E3X7S2A473K080AB
CAP CER 0.047UF 100V X7S 0603
SMD Multilayer Ceramic Capacitor, CGA Series, 0.047 F, 10%, X7S, 100 V, 0603 [1608 Metric] RoHS Compliant: Yes
Multilayer Ceramic Capacitor, AEC-Q200 CGA Series, 0.047 - F, - 10%, X7S, 100 V RoHS Compliant: Yes
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 445-6936-1-ND | 445-6936-6-ND | 60-CGA3E3X7S2A473K080AB | CGA3E3X7S2A473K080AB | 52W9713 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | 0.047UF 100V Capacitor | Ceramic Capacitors | Smd Multilayer Ceramic Capacitor, Cga Series, 0.047 F, 10%, X7S, 100 V, 0603 [1608 Metric] Rohs Compliant Tdk |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | Automotive | Automotive | Automotive | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.0470 microF | 0.0470 microF | 0.0470 microF | 0.0470 microF |