TDK U.S.A. Corporation Ceramic Capacitors CGA3E3X7S2A104M080AE

Description
0.1µF ±20% 100V Ceramic Capacitor X7S 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.1µF ±20% 100V Ceramic Capacitor X7S 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-173683-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173683-1-ND
Ceramic Capacitors 445-173683-1-ND
0.1µF ±20% 100V Ceramic Capacitor X7S 0603 (1608 Metric)

0.1µF ±20% 100V Ceramic Capacitor X7S 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-173683-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173683-6-ND
Ceramic Capacitors 445-173683-6-ND
0.1µF ±20% 100V Ceramic Capacitor X7S 0603 (1608 Metric)

0.1µF ±20% 100V Ceramic Capacitor X7S 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-173683-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173683-2-ND
Ceramic Capacitors 445-173683-2-ND
0.1µF ±20% 100V Ceramic Capacitor X7S 0603 (1608 Metric)

0.1µF ±20% 100V Ceramic Capacitor X7S 0603 (1608 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 0.1Uf, 100V, Mlcc, 0603 Rohs Compliant Tdk - 71AH2812 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.1Uf, 100V, Mlcc, 0603 Rohs Compliant Tdk
71AH2812
Cap, Aec-Q200, 0.1Uf, 100V, Mlcc, 0603 Rohs Compliant Tdk 71AH2812
CAP, AEC-Q200, 0.1UF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, AEC-Q200, 0.1UF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 445-173683-1-ND 445-173683-6-ND 71AH2812
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 0.1Uf, 100V, Mlcc, 0603 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C243U050EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1244-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details