TDK Corporation Multilayer Ceramic Chip Capacitor CGA3E3X7S2A104M080AB

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA3E3X7S2A104M080AB - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA3E3X7S2A104M080AB
Multilayer Ceramic Chip Capacitor CGA3E3X7S2A104M080AB
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-12576-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12576-6-ND
Ceramic Capacitors 445-12576-6-ND
0.1µF ±20% 100V Ceramic Capacitor X7S 0603 (1608 Metric)

0.1µF ±20% 100V Ceramic Capacitor X7S 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12576-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12576-2-ND
Ceramic Capacitors 445-12576-2-ND
0.1µF ±20% 100V Ceramic Capacitor X7S 0603 (1608 Metric)

0.1µF ±20% 100V Ceramic Capacitor X7S 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12576-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12576-1-ND
Ceramic Capacitors 445-12576-1-ND
0.1µF ±20% 100V Ceramic Capacitor X7S 0603 (1608 Metric)

0.1µF ±20% 100V Ceramic Capacitor X7S 0603 (1608 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 9155796P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
9155796P
MLCCs - Multilayer Ceramic Capacitors 9155796P
TDK CGA3E3X7S2A104M080AB

TDK CGA3E3X7S2A104M080AB

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 9155796 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
9155796
MLCCs - Multilayer Ceramic Capacitors 9155796
TDK CGA3E3X7S2A104M080AB

TDK CGA3E3X7S2A104M080AB

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1109731 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1109731
MLCCs - Multilayer Ceramic Capacitors 1109731
TDK CGA3E3X7S2A104M080AB

TDK CGA3E3X7S2A104M080AB

Supplier's Site
CAP CER 0.1UF 100V X7S 0603 - 769-CGA3E3X7S2A104M080AB - Utmel Electronic Limited
Hong Kong, China
CAP CER 0.1UF 100V X7S 0603
769-CGA3E3X7S2A104M080AB
CAP CER 0.1UF 100V X7S 0603 769-CGA3E3X7S2A104M080AB
CAP CER 0.1UF 100V X7S 0603

CAP CER 0.1UF 100V X7S 0603

Supplier's Site
Ceramic Capacitors - CGA3E3X7S2A104M080AB - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA3E3X7S2A104M080AB
Ceramic Capacitors CGA3E3X7S2A104M080AB
CAP CER 0.1UF 100V X7S 0603

CAP CER 0.1UF 100V X7S 0603

Supplier's Site Datasheet
Cap, 0.1Μf, 100V, 20%, X7S, 0603; Capacitance Tdk - 45AC4428 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Μf, 100V, 20%, X7S, 0603; Capacitance Tdk
45AC4428
Cap, 0.1Μf, 100V, 20%, X7S, 0603; Capacitance Tdk 45AC4428
CAP, 0.1µF, 100V, 20%, X7S, 0603; Capacitance:0.1µF; Voltage Rating:100V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7S; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.1µF, 100V, 20%, X7S, 0603; Capacitance:0.1µF; Voltage Rating:100V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7S; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Aec-Q200, 0.1Uf, 100V, Mlcc, 0603 Rohs Compliant Tdk - 68AH9330 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.1Uf, 100V, Mlcc, 0603 Rohs Compliant Tdk
68AH9330
Cap, Aec-Q200, 0.1Uf, 100V, Mlcc, 0603 Rohs Compliant Tdk 68AH9330
CAP, AEC-Q200, 0.1UF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, AEC-Q200, 0.1UF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA3E3X7S2A104M080AB 445-12576-6-ND 445-12576-2-ND 9155796P 9155796 769-CGA3E3X7S2A104M080AB CGA3E3X7S2A104M080AB 45AC4428 68AH9330
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors CAP CER 0.1UF 100V X7S 0603 Ceramic Capacitors Cap, 0.1Μf, 100V, 20%, X7S, 0603; Capacitance Tdk Cap, Aec-Q200, 0.1Uf, 100V, Mlcc, 0603 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Multilayer Multilayer Film Capacitors
Applications Automotive Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; X7S Ceramic Composition Ceramic Composition; CERAMIC Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701161 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Polymer - 157UVR016MFF - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1160-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers