TDK U.S.A. Corporation Capacitors - Ceramic Capacitors CGA3E3X7S2A104K080AE

Description
Win Source Part Number: 1222231-CGA3E3X7S2A1 04K080AE Category: Capacitors>Ceramic Capacitors Series: CGA Features: Soft Termination Package: Tape & Reel Applications: Automotive, Boardflex Sensitive Standard Package: 4,000 Capacitance: 0.1 µF Tolerance: ±10% Voltage - Rated: 100V Temperature Coefficient: X7S Ratings: AEC-Q200 Thickness (Max): 0.037" (0.95mm) Mounting Type: Surface Mount, MLCC Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: TDK Corporation Other Names: 445-173624-6,CGA3E3X 7S2A104KT0Y0S,445-17 3624-2,445-173624-1
Request a Quote Datasheet
Description
Win Source Part Number: 1222231-CGA3E3X7S2A1 04K080AE Category: Capacitors>Ceramic Capacitors Series: CGA Features: Soft Termination Package: Tape & Reel Applications: Automotive, Boardflex Sensitive Standard Package: 4,000 Capacitance: 0.1 µF Tolerance: ±10% Voltage - Rated: 100V Temperature Coefficient: X7S Ratings: AEC-Q200 Thickness (Max): 0.037" (0.95mm) Mounting Type: Surface Mount, MLCC Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: TDK Corporation Other Names: 445-173624-6,CGA3E3X 7S2A104KT0Y0S,445-17 3624-2,445-173624-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1222231-CGA3E3X7S2A104K080AE - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1222231-CGA3E3X7S2A104K080AE
Capacitors - Ceramic Capacitors 1222231-CGA3E3X7S2A104K080AE
Win Source Part Number: 1222231-CGA3E3X7S2A1 04K080AE Category: Capacitors>Ceramic Capacitors Series: CGA Features: Soft Termination Package: Tape & Reel Applications: Automotive, Boardflex Sensitive Standard Package: 4,000 Capacitance: 0.1 µF Tolerance: ±10% Voltage - Rated: 100V Temperature Coefficient: X7S Ratings: AEC-Q200 Thickness (Max): 0.037" (0.95mm) Mounting Type: Surface Mount, MLCC Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: TDK Corporation Other Names: 445-173624-6,CGA3E3X 7S2A104KT0Y0S,445-17 3624-2,445-173624-1

Win Source Part Number: 1222231-CGA3E3X7S2A104K080AE
Category: Capacitors>Ceramic Capacitors
Series: CGA
Features: Soft Termination
Package: Tape & Reel
Applications: Automotive, Boardflex Sensitive
Standard Package: 4,000
Capacitance: 0.1 µF
Tolerance: ±10%
Voltage - Rated: 100V
Temperature Coefficient: X7S
Ratings: AEC-Q200
Thickness (Max): 0.037" (0.95mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: TDK Corporation
Other Names: 445-173624-6,CGA3E3X7S2A104KT0Y0S,445-173624-2,445-173624-1

Buy Now
Ceramic Capacitors - 445-173624-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173624-1-ND
Ceramic Capacitors 445-173624-1-ND
0.1µF ±10% 100V Ceramic Capacitor X7S 0603 (1608 Metric)

0.1µF ±10% 100V Ceramic Capacitor X7S 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-173624-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173624-2-ND
Ceramic Capacitors 445-173624-2-ND
0.1µF ±10% 100V Ceramic Capacitor X7S 0603 (1608 Metric)

0.1µF ±10% 100V Ceramic Capacitor X7S 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-173624-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173624-6-ND
Ceramic Capacitors 445-173624-6-ND
0.1µF ±10% 100V Ceramic Capacitor X7S 0603 (1608 Metric)

0.1µF ±10% 100V Ceramic Capacitor X7S 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
0.1UF 100V Capacitor
60-CGA3E3X7S2A104K080AE
0.1UF 100V Capacitor 60-CGA3E3X7S2A104K080AE
CAP CER 0.1UF 100V X7S 0603 Product overview: CGA3E3X7S2A104K080AE from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E3X7S2A104K08 0AE can be used for catalog matching and distributor lookup.

CAP CER 0.1UF 100V X7S 0603 Product overview: CGA3E3X7S2A104K080AE from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E3X7S2A104K080AE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, Aec-Q200, 0.1Uf, 100V, Mlcc, 0603 Rohs Compliant Tdk - 39AH0392 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.1Uf, 100V, Mlcc, 0603 Rohs Compliant Tdk
39AH0392
Cap, Aec-Q200, 0.1Uf, 100V, Mlcc, 0603 Rohs Compliant Tdk 39AH0392
CAP, AEC-Q200, 0.1UF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, AEC-Q200, 0.1UF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - CGA3E3X7S2A104K080AE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA3E3X7S2A104K080AE
Ceramic Capacitors CGA3E3X7S2A104K080AE
CAP CER 0.1UF 100V X7S 0603

CAP CER 0.1UF 100V X7S 0603

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1222231-CGA3E3X7S2A104K080AE 445-173624-1-ND 445-173624-6-ND 60-CGA3E3X7S2A104K080AE 39AH0392 CGA3E3X7S2A104K080AE
Product Name Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors 0.1UF 100V Capacitor Cap, Aec-Q200, 0.1Uf, 100V, Mlcc, 0603 Rohs Compliant Tdk Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 100 volts 100 volts 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C0805C102K5RACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Thin Film Capacitors - 1761-CSA-30-35X35X5-G-0R5-B-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details