TDK Corporation Multilayer Ceramic Chip Capacitor CGA3E3X7S2A104K080AB

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA3E3X7S2A104K080AB - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA3E3X7S2A104K080AB
Multilayer Ceramic Chip Capacitor CGA3E3X7S2A104K080AB
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Singapore, Singapore
0.1UF 100V Capacitor
60-CGA3E3X7S2A104K080AB
0.1UF 100V Capacitor 60-CGA3E3X7S2A104K080AB
CAP CER 0.1UF 100V X7S 0603 Product overview: CGA3E3X7S2A104K080AB from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E3X7S2A104K08 0AB can be used for catalog matching and distributor lookup.

CAP CER 0.1UF 100V X7S 0603 Product overview: CGA3E3X7S2A104K080AB from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E3X7S2A104K080AB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CGA3E3X7S2A104K080AB - 915310-CGA3E3X7S2A104K080AB - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CGA3E3X7S2A104K080AB
915310-CGA3E3X7S2A104K080AB
Ceramic Capacitors - CGA3E3X7S2A104K080AB 915310-CGA3E3X7S2A104K080AB
Manufacturer: TDK Corporation Win Source Part Number: 915310-CGA3E3X7S2A10 4K080AB Series: CGA Operating Temperature Range: -55°C ~ 125°C Features: 0.1 µF ±10% 100V Ceramic Capacitor X7S 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 445-6938-6, CGA3E3X7S2A104K, Q12539641, 445-6938-2, 445-6938-1, CGA3E3X7S2A104KT0Y0N

Manufacturer: TDK Corporation
Win Source Part Number: 915310-CGA3E3X7S2A104K080AB
Series: CGA
Operating Temperature Range: -55°C ~ 125°C
Features: 0.1 µF ±10% 100V Ceramic Capacitor X7S 0603 (1608 Metric)
Package: 0603 (1608 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 445-6938-6, CGA3E3X7S2A104K, Q12539641, 445-6938-2, 445-6938-1, CGA3E3X7S2A104KT0Y0N

Buy Now
MLCCs - Multilayer Ceramic Capacitors - 9040158 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
9040158
MLCCs - Multilayer Ceramic Capacitors 9040158
TDK CGA3E3X7S2A104K080AB

TDK CGA3E3X7S2A104K080AB

Supplier's Site
Ceramic Capacitors - 445-6938-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-6938-6-ND
Ceramic Capacitors 445-6938-6-ND
0.1µF ±10% 100V Ceramic Capacitor X7S 0603 (1608 Metric)

0.1µF ±10% 100V Ceramic Capacitor X7S 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-6938-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-6938-1-ND
Ceramic Capacitors 445-6938-1-ND
0.1µF ±10% 100V Ceramic Capacitor X7S 0603 (1608 Metric)

0.1µF ±10% 100V Ceramic Capacitor X7S 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-6938-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-6938-2-ND
Ceramic Capacitors 445-6938-2-ND
0.1µF ±10% 100V Ceramic Capacitor X7S 0603 (1608 Metric)

0.1µF ±10% 100V Ceramic Capacitor X7S 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - CGA3E3X7S2A104K080AB - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA3E3X7S2A104K080AB
Ceramic Capacitors CGA3E3X7S2A104K080AB
CAP CER 0.1UF 100V X7S 0603

CAP CER 0.1UF 100V X7S 0603

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Aec-Q200 Cga Series, 0.1 F, 10%, X7S, 100 V Rohs Compliant Tdk - 52W9711 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Aec-Q200 Cga Series, 0.1 F, 10%, X7S, 100 V Rohs Compliant Tdk
52W9711
Multilayer Ceramic Capacitor, Aec-Q200 Cga Series, 0.1 F, 10%, X7S, 100 V Rohs Compliant Tdk 52W9711
Multilayer Ceramic Capacitor, AEC-Q200 CGA Series, 0.1 - F, - 10%, X7S, 100 V RoHS Compliant: Yes

Multilayer Ceramic Capacitor, AEC-Q200 CGA Series, 0.1 - F, - 10%, X7S, 100 V RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor, 0.1Uf, 100V, X7S, 0603; Capacitance Tdk - 04X3163 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 0.1Uf, 100V, X7S, 0603; Capacitance Tdk
04X3163
Ceramic Capacitor, 0.1Uf, 100V, X7S, 0603; Capacitance Tdk 04X3163
CERAMIC CAPACITOR, 0.1UF, 100V, X7S, 0603; Capacitance:0.1µF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7S; Product Range:CGA Series; Product Length:1.6mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 0.1UF, 100V, X7S, 0603; Capacitance:0.1µF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7S; Product Range:CGA Series; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Aec-Q200 Cga Series, 0.1 F, 10%, X7S, 100 V Rohs Compliant Tdk - 40Y2261 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Aec-Q200 Cga Series, 0.1 F, 10%, X7S, 100 V Rohs Compliant Tdk
40Y2261
Multilayer Ceramic Capacitor, Aec-Q200 Cga Series, 0.1 F, 10%, X7S, 100 V Rohs Compliant Tdk 40Y2261
Multilayer Ceramic Capacitor, AEC-Q200 CGA Series, 0.1 - F, - 10%, X7S, 100 V RoHS Compliant: Yes

Multilayer Ceramic Capacitor, AEC-Q200 CGA Series, 0.1 - F, - 10%, X7S, 100 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA3E3X7S2A104K080AB 60-CGA3E3X7S2A104K080AB 915310-CGA3E3X7S2A104K080AB 9040158 445-6938-6-ND 445-6938-1-ND CGA3E3X7S2A104K080AB 52W9711 04X3163
Product Name Multilayer Ceramic Chip Capacitor 0.1UF 100V Capacitor Ceramic Capacitors - CGA3E3X7S2A104K080AB MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Multilayer Ceramic Capacitor, Aec-Q200 Cga Series, 0.1 F, 10%, X7S, 100 V Rohs Compliant Tdk Ceramic Capacitor, 0.1Uf, 100V, X7S, 0603; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Multilayer Film Capacitors Multilayer
Applications Automotive Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
Film Capacitors - 1572-1032-ND - DigiKey
Specs
Technology Film Capacitors
Applications General Purpose
Metallized Dielectric Metallized Dielectric
View Details
3 suppliers
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details