2.2µF ±20% 10V Ceramic Capacitor X7S 0603 (1608 Metric)
2.2µF ±20% 10V Ceramic Capacitor X7S 0603 (1608 Metric)
2.2µF ±20% 10V Ceramic Capacitor X7S 0603 (1608 Metric)
CAP CER 2.2UF 10V X7S 0603
CAP CER 2.2UF 10V X7S 0603
CAP, 2.2UF, 10V, MLCC, 0603 ROHS COMPLIANT: YES
| DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 445-16109-1-ND | 445-16109-6-ND | CGA3E3X7S1A225M080AB | CGA3E3X7S1A225M080AB | 28AK7864 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Ceramic Capacitors | Cap, 2.2Uf, 10V, Mlcc, 0603 Rohs Compliant Tdk |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| Applications | Automotive | Automotive | Automotive; Automotive | Automotive | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 2.2 microF | 2.2 microF | 2.2 microF | 2.2 microF |