TDK U.S.A. Corporation Ceramic Capacitors CGA3E3X7R1H474M080AE

Description
0.47µF ±20% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.47µF ±20% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-172476-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-172476-2-ND
Ceramic Capacitors 445-172476-2-ND
0.47µF ±20% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.47µF ±20% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-172476-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-172476-6-ND
Ceramic Capacitors 445-172476-6-ND
0.47µF ±20% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.47µF ±20% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-172476-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-172476-1-ND
Ceramic Capacitors 445-172476-1-ND
0.47µF ±20% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.47µF ±20% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 0.47Uf, 50V, Mlcc, 0603 Rohs Compliant Tdk - 78AH1420 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.47Uf, 50V, Mlcc, 0603 Rohs Compliant Tdk
78AH1420
Cap, Aec-Q200, 0.47Uf, 50V, Mlcc, 0603 Rohs Compliant Tdk 78AH1420
CAP, AEC-Q200, 0.47UF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, AEC-Q200, 0.47UF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 445-172476-2-ND 445-172476-6-ND 78AH1420
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 0.47Uf, 50V, Mlcc, 0603 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1763-0603B102J101YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Aluminum Electrolytic - 226SMH016M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers