TDK U.S.A. Corporation MLCCs - Multilayer Ceramic Capacitors CGA3E3X7R1H474K080AE

Description
TDK CGA3E3X7R1H474K080AE
Request a Quote Datasheet
Description
TDK CGA3E3X7R1H474K080AE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1795509 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1795509
MLCCs - Multilayer Ceramic Capacitors 1795509
TDK CGA3E3X7R1H474K080AE

TDK CGA3E3X7R1H474K080AE

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1794896 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1794896
MLCCs - Multilayer Ceramic Capacitors 1794896
TDK CGA3E3X7R1H474K080AE

TDK CGA3E3X7R1H474K080AE

Supplier's Site
Singapore, Singapore
0.47UF 50V Capacitor
60-CGA3E3X7R1H474K080AE
0.47UF 50V Capacitor 60-CGA3E3X7R1H474K080AE
CAP CER 0.47UF 50V X7R 0603 Product overview: CGA3E3X7R1H474K080AE from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E3X7R1H474K08 0AE can be used for catalog matching and distributor lookup.

CAP CER 0.47UF 50V X7R 0603 Product overview: CGA3E3X7R1H474K080AE from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E3X7R1H474K080AE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-172475-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-172475-2-ND
Ceramic Capacitors 445-172475-2-ND
0.47µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.47µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-172475-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-172475-1-ND
Ceramic Capacitors 445-172475-1-ND
0.47µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.47µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-172475-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-172475-6-ND
Ceramic Capacitors 445-172475-6-ND
0.47µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.47µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - CGA3E3X7R1H474K080AE - 915309-CGA3E3X7R1H474K080AE - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CGA3E3X7R1H474K080AE
915309-CGA3E3X7R1H474K080AE
Ceramic Capacitors - CGA3E3X7R1H474K080AE 915309-CGA3E3X7R1H474K080AE
Manufacturer: TDK Corporation Win Source Part Number: 915309-CGA3E3X7R1H47 4K080AE Series: CGA Operating Temperature Range: -55°C ~ 125°C Features: 0.47 µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 445-172475-6, 445-172475-2, CGA3E3X7R1H474KT000S , 445-172475-1

Manufacturer: TDK Corporation
Win Source Part Number: 915309-CGA3E3X7R1H474K080AE
Series: CGA
Operating Temperature Range: -55°C ~ 125°C
Features: 0.47 µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Package: 0603 (1608 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 445-172475-6, 445-172475-2, CGA3E3X7R1H474KT000S, 445-172475-1

Buy Now
Cap, 0.47Μf, 50V, 10%, X7R, 0603; Capacitance Tdk - 84Y5686 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.47Μf, 50V, 10%, X7R, 0603; Capacitance Tdk
84Y5686
Cap, 0.47Μf, 50V, 10%, X7R, 0603; Capacitance Tdk 84Y5686
CAP, 0.47µF, 50V, 10%, X7R, 0603; Capacitance:0.47µF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CGA Soft Term Series; Operating RoHS Compliant: Yes

CAP, 0.47µF, 50V, 10%, X7R, 0603; Capacitance:0.47µF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CGA Soft Term Series; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Aec-Q200, 0.47Uf, 50V, Mlcc, 0603; Capacitance Tdk - 94AC7461 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.47Uf, 50V, Mlcc, 0603; Capacitance Tdk
94AC7461
Cap, Aec-Q200, 0.47Uf, 50V, Mlcc, 0603; Capacitance Tdk 94AC7461
CAP, AEC-Q200, 0.47UF, 50V, MLCC, 0603; Capacitance:0.47µF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AEC-Q200 CGA Series; Operating RoHS Compliant: Yes

CAP, AEC-Q200, 0.47UF, 50V, MLCC, 0603; Capacitance:0.47µF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AEC-Q200 CGA Series; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - CGA3E3X7R1H474K080AE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA3E3X7R1H474K080AE
Ceramic Capacitors CGA3E3X7R1H474K080AE
CAP CER 0.47UF 50V X7R 0603

CAP CER 0.47UF 50V X7R 0603

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors CGA3E3X7R1H474K080AE
CAP CER 0.47UF 50V X7R 0603

CAP CER 0.47UF 50V X7R 0603

Supplier's Site

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1795509 60-CGA3E3X7R1H474K080AE 445-172475-2-ND 445-172475-6-ND 915309-CGA3E3X7R1H474K080AE 84Y5686 CGA3E3X7R1H474K080AE CGA3E3X7R1H474K080AE
Product Name MLCCs - Multilayer Ceramic Capacitors 0.47UF 50V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - CGA3E3X7R1H474K080AE Cap, 0.47Μf, 50V, 10%, X7R, 0603; Capacitance Tdk Ceramic Capacitors Capacitors - Ceramic Capacitors
Technology Multilayer Film Capacitors Single-Layer
Applications Automotive Automotive Automotive Automotive Automotive; Automotive, Boardflex Sensitive
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
Film Capacitors - 1725926 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 101C273U016AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details