TDK U.S.A. Corporation MLCCs - Multilayer Ceramic Capacitors CGA3E3X7R1H474K080AB

Description
TDK CGA3E3X7R1H474K080AB
Request a Quote Datasheet
Description
TDK CGA3E3X7R1H474K080AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1795486 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1795486
MLCCs - Multilayer Ceramic Capacitors 1795486
TDK CGA3E3X7R1H474K080AB

TDK CGA3E3X7R1H474K080AB

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1794895 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1794895
MLCCs - Multilayer Ceramic Capacitors 1794895
TDK CGA3E3X7R1H474K080AB

TDK CGA3E3X7R1H474K080AB

Supplier's Site
Ceramic Capacitors - 445-175200-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175200-6-ND
Ceramic Capacitors 445-175200-6-ND
0.47µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.47µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-175200-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175200-1-ND
Ceramic Capacitors 445-175200-1-ND
0.47µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.47µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-175200-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175200-2-ND
Ceramic Capacitors 445-175200-2-ND
0.47µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.47µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
0.47UF 50V Capacitor
60-CGA3E3X7R1H474K080AB
0.47UF 50V Capacitor 60-CGA3E3X7R1H474K080AB
CAP CER 0.47UF 50V X7R 0603 Product overview: CGA3E3X7R1H474K080AB from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E3X7R1H474K08 0AB can be used for catalog matching and distributor lookup.

CAP CER 0.47UF 50V X7R 0603 Product overview: CGA3E3X7R1H474K080AB from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E3X7R1H474K080AB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1302805-CGA3E3X7R1H474K080AB - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1302805-CGA3E3X7R1H474K080AB
Capacitors - Ceramic Capacitors 1302805-CGA3E3X7R1H474K080AB
Win Source Part Number: 1302805-CGA3E3X7R1H4 74K080AB Category: Capacitors>Ceramic Capacitors Series: CGA Package: Tape & Reel Applications: Automotive Standard Package: 4,000 Capacitance: 0.47 µF Tolerance: ±10% Voltage - Rated: 50V Temperature Coefficient: X7R Ratings: AEC-Q200 Thickness (Max): 0.035" (0.90mm) Mounting Type: Surface Mount, MLCC Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: TDK Corporation Other Names: 445-175200-1,CGA3E3X 7R1H474K080AB,CGA3E3 X7R1H474KT000N,445-1 75200-6,445-175200-2

Win Source Part Number: 1302805-CGA3E3X7R1H474K080AB
Category: Capacitors>Ceramic Capacitors
Series: CGA
Package: Tape & Reel
Applications: Automotive
Standard Package: 4,000
Capacitance: 0.47 µF
Tolerance: ±10%
Voltage - Rated: 50V
Temperature Coefficient: X7R
Ratings: AEC-Q200
Thickness (Max): 0.035" (0.90mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: TDK Corporation
Other Names: 445-175200-1,CGA3E3X7R1H474K080AB,CGA3E3X7R1H474KT000N,445-175200-6,445-175200-2

Buy Now Datasheet
Ceramic Capacitors - CGA3E3X7R1H474K080AB - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA3E3X7R1H474K080AB
Ceramic Capacitors CGA3E3X7R1H474K080AB
CAP CER 0.47UF 50V X7R 0603

CAP CER 0.47UF 50V X7R 0603

Supplier's Site Datasheet
Cap, 0.47Μf, 50V, 10%, X7R, 0603; Capacitance Tdk - 68AC4582 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.47Μf, 50V, 10%, X7R, 0603; Capacitance Tdk
68AC4582
Cap, 0.47Μf, 50V, 10%, X7R, 0603; Capacitance Tdk 68AC4582
CAP, 0.47µF, 50V, 10%, X7R, 0603; Capacitance:0.47µF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.47µF, 50V, 10%, X7R, 0603; Capacitance:0.47µF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1795486 445-175200-6-ND 445-175200-1-ND 60-CGA3E3X7R1H474K080AB 1302805-CGA3E3X7R1H474K080AB CGA3E3X7R1H474K080AB 68AC4582
Product Name MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors 0.47UF 50V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Cap, 0.47Μf, 50V, 10%, X7R, 0603; Capacitance Tdk
Technology Multilayer Film Capacitors
Applications Automotive Automotive Automotive Automotive
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK06BX472K - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525002P70BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details