TDK U.S.A. Corporation Ceramic Capacitors CGA3E3X7R1H334M080AB

Description
CAP CER 0.33UF 50V X7R 0603
Request a Quote Datasheet
Description
CAP CER 0.33UF 50V X7R 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-CGA3E3X7R1H334M080ABDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.33UF 50V X7R 0603

CAP CER 0.33UF 50V X7R 0603

Buy Now Datasheet
Ceramic Capacitors - 445-CGA3E3X7R1H334M080ABCT-ND - DigiKey
Thief River Falls, MN, United States
0.33µF ±20% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.33µF ±20% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-CGA3E3X7R1H334M080ABTR-ND - DigiKey
Thief River Falls, MN, United States
0.33µF ±20% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.33µF ±20% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 0.33Uf, 50V, Mlcc, 0603 Rohs Compliant Tdk - 71AH2810 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.33Uf, 50V, Mlcc, 0603 Rohs Compliant Tdk
71AH2810
Cap, Aec-Q200, 0.33Uf, 50V, Mlcc, 0603 Rohs Compliant Tdk 71AH2810
CAP, AEC-Q200, 0.33UF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, AEC-Q200, 0.33UF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Mlcc,0603,x7R,50V,0.33Μf,0.8Mm / Tape And Reel Rohs Compliant Tdk - 51X6912 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0603,x7R,50V,0.33Μf,0.8Mm / Tape And Reel Rohs Compliant Tdk
51X6912
Mlcc,0603,x7R,50V,0.33Μf,0.8Mm / Tape And Reel Rohs Compliant Tdk 51X6912
MLCC,0603,X7R,50V,0. 33µF,0.8mm / Tape and Reel RoHS Compliant: Yes

MLCC,0603,X7R,50V,0.33µF,0.8mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - CGA3E3X7R1H334M080AB - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA3E3X7R1H334M080AB
Ceramic Capacitors CGA3E3X7R1H334M080AB
CAP CER 0.33UF 50V X7R 0603

CAP CER 0.33UF 50V X7R 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 445-CGA3E3X7R1H334M080ABDKR-ND 445-CGA3E3X7R1H334M080ABCT-ND 71AH2810 CGA3E3X7R1H334M080AB
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 0.33Uf, 50V, Mlcc, 0603 Rohs Compliant Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.3300 microF 0.3300 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C0805C104M5UACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402B103K100NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 1913115P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details