0.22µF ±20% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
CAP CER 0.22UF 50V X7R 0603
CAP CER 0.22UF 50V X7R 0603
CAP CER 0.22UF 50V X7R 0603
CAP CER 0.22UF 50V X7R 0603
| DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 445-CGA3E3X7R1H224M080AETR-ND | 445-CGA3E3X7R1H224M080AEDKR-ND | CGA3E3X7R1H224M080AE | CGA3E3X7R1H224M080AE |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | Automotive | Automotive | Automotive; Automotive, Boardflex Sensitive | Automotive |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.2200 microF | 0.2200 microF | 0.2200 microF | 0.2200 microF |