TDK U.S.A. Corporation Ceramic Capacitors CGA3E3X7R1H224K080AE

Description
0.22µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.22µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-173635-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173635-6-ND
Ceramic Capacitors 445-173635-6-ND
0.22µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.22µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-173635-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173635-2-ND
Ceramic Capacitors 445-173635-2-ND
0.22µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.22µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-173635-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173635-1-ND
Ceramic Capacitors 445-173635-1-ND
0.22µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.22µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2427473 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2427473
MLCCs - Multilayer Ceramic Capacitors 2427473
TDK CGA3E3X7R1H224K080AE

TDK CGA3E3X7R1H224K080AE

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2427474P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2427474P
MLCCs - Multilayer Ceramic Capacitors 2427474P
TDK CGA3E3X7R1H224K080AE

TDK CGA3E3X7R1H224K080AE

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2427474 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2427474
MLCCs - Multilayer Ceramic Capacitors 2427474
TDK CGA3E3X7R1H224K080AE

TDK CGA3E3X7R1H224K080AE

Supplier's Site
Cap, Aec-Q200, 0.22Uf, 50V, Mlcc, 0603 Rohs Compliant Tdk - 39AH0389 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.22Uf, 50V, Mlcc, 0603 Rohs Compliant Tdk
39AH0389
Cap, Aec-Q200, 0.22Uf, 50V, Mlcc, 0603 Rohs Compliant Tdk 39AH0389
CAP, AEC-Q200, 0.22UF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, AEC-Q200, 0.22UF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 445-173635-6-ND 445-173635-2-ND 2427473 39AH0389
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Cap, Aec-Q200, 0.22Uf, 50V, Mlcc, 0603 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 106NCN035MQ5 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Aluminium Capacitors - 1701116 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050525000180FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details