TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA3E3X7R1H154K080AD

Description
Conductive Epoxy Application
Request a Quote Datasheet
Description
Conductive Epoxy Application
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA3E3X7R1H154K080AD - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA3E3X7R1H154K080AD
Multilayer Ceramic Chip Capacitor CGA3E3X7R1H154K080AD
Conductive Epoxy Application

Conductive Epoxy Application

Supplier's Site
Ceramic Capacitors - 445-9835-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9835-1-ND
Ceramic Capacitors 445-9835-1-ND
0.15µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.15µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-9835-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9835-6-ND
Ceramic Capacitors 445-9835-6-ND
0.15µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.15µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-9835-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9835-2-ND
Ceramic Capacitors 445-9835-2-ND
0.15µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.15µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Mlcc,0603,x7R,50V,0.15Μf,0.8Mm / Tape And Reel Rohs Compliant Tdk - 51X6905 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0603,x7R,50V,0.15Μf,0.8Mm / Tape And Reel Rohs Compliant Tdk
51X6905
Mlcc,0603,x7R,50V,0.15Μf,0.8Mm / Tape And Reel Rohs Compliant Tdk 51X6905
MLCC,0603,X7R,50V,0. 15µF,0.8mm / Tape and Reel RoHS Compliant: Yes

MLCC,0603,X7R,50V,0.15µF,0.8mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number CGA3E3X7R1H154K080AD 445-9835-1-ND 445-9835-6-ND 51X6905
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Mlcc,0603,x7R,50V,0.15Μf,0.8Mm / Tape And Reel Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1500 microF 0.1500 microF 0.1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 226AVD035MDR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050525000750GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers