TDK Corporation Multilayer Ceramic Chip Capacitor CGA3E3X7R1H154K080AB

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA3E3X7R1H154K080AB - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA3E3X7R1H154K080AB
Multilayer Ceramic Chip Capacitor CGA3E3X7R1H154K080AB
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-6925-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-6925-6-ND
Ceramic Capacitors 445-6925-6-ND
0.15µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.15µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-6925-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-6925-1-ND
Ceramic Capacitors 445-6925-1-ND
0.15µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.15µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-6925-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-6925-2-ND
Ceramic Capacitors 445-6925-2-ND
0.15µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.15µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 9155792 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
9155792
MLCCs - Multilayer Ceramic Capacitors 9155792
TDK CGA3E3X7R1H154K080AB

TDK CGA3E3X7R1H154K080AB

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1109761 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1109761
MLCCs - Multilayer Ceramic Capacitors 1109761
TDK CGA3E3X7R1H154K080AB

TDK CGA3E3X7R1H154K080AB

Supplier's Site
Multilayer Ceramic Capacitor, Cga Series, 0.15 F, 10%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Tdk - 51T2201 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Cga Series, 0.15 F, 10%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Tdk
51T2201
Multilayer Ceramic Capacitor, Cga Series, 0.15 F, 10%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Tdk 51T2201
Multilayer Ceramic Capacitor, CGA Series, 0.15 - F, - 10%, X7R, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, CGA Series, 0.15 - F, - 10%, X7R, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Cga Series, 0.15 F, 10%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Tdk - 80X3180 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Cga Series, 0.15 F, 10%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Tdk
80X3180
Multilayer Ceramic Capacitor, Cga Series, 0.15 F, 10%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Tdk 80X3180
Multilayer Ceramic Capacitor, CGA Series, 0.15 - F, - 10%, X7R, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, CGA Series, 0.15 - F, - 10%, X7R, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA3E3X7R1H154K080AB 445-6925-6-ND 445-6925-1-ND 9155792 51T2201
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Multilayer Ceramic Capacitor, Cga Series, 0.15 F, 10%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer Multilayer Multilayer
Applications Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R
Capacitance Range 0.1500 microF 0.1500 microF 0.1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402RN680F250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Ceramic Capacitors - M39014/011328 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details