TDK U.S.A. Corporation Ceramic Capacitors CGA3E3X7R1E474M080AE

Description
0.47µF ±20% 25V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.47µF ±20% 25V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-CGA3E3X7R1E474M080AETR-ND - DigiKey
Thief River Falls, MN, United States
0.47µF ±20% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

0.47µF ±20% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-CGA3E3X7R1E474M080AEDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.47UF 25V X7R 0603

CAP CER 0.47UF 25V X7R 0603

Buy Now Datasheet
Ceramic Capacitors - 445-CGA3E3X7R1E474M080AECT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.47UF 25V X7R 0603

CAP CER 0.47UF 25V X7R 0603

Buy Now Datasheet
Capacitors - Ceramic Capacitors CGA3E3X7R1E474M080AE
CAP CER 0.47UF 25V X7R 0603

CAP CER 0.47UF 25V X7R 0603

Supplier's Site

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 445-CGA3E3X7R1E474M080AETR-ND 445-CGA3E3X7R1E474M080AEDKR-ND CGA3E3X7R1E474M080AE
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive Automotive; Automotive, Boardflex Sensitive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
Ceramic Capacitors - C0805C682K5RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers