TDK Corporation 0.47UF 25V Capacitor CGA3E3X7R1E474K080AB

Description
CAP CER 0.47UF 25V X7R 0603 Product overview: CGA3E3X7R1E474K080AB from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E3X7R1E474K08 0AB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 0.47UF 25V X7R 0603 Product overview: CGA3E3X7R1E474K080AB from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E3X7R1E474K08 0AB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.47UF 25V Capacitor
60-CGA3E3X7R1E474K080AB
0.47UF 25V Capacitor 60-CGA3E3X7R1E474K080AB
CAP CER 0.47UF 25V X7R 0603 Product overview: CGA3E3X7R1E474K080AB from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E3X7R1E474K08 0AB can be used for catalog matching and distributor lookup.

CAP CER 0.47UF 25V X7R 0603 Product overview: CGA3E3X7R1E474K080AB from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E3X7R1E474K080AB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-6929-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-6929-2-ND
Ceramic Capacitors 445-6929-2-ND
0.47µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

0.47µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-6929-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-6929-6-ND
Ceramic Capacitors 445-6929-6-ND
0.47µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

0.47µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-6929-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-6929-1-ND
Ceramic Capacitors 445-6929-1-ND
0.47µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

0.47µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 9040149 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
9040149
MLCCs - Multilayer Ceramic Capacitors 9040149
TDK CGA3E3X7R1E474K080AB

TDK CGA3E3X7R1E474K080AB

Supplier's Site
Ceramic Capacitors - CGA3E3X7R1E474K080AB - 915308-CGA3E3X7R1E474K080AB - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CGA3E3X7R1E474K080AB
915308-CGA3E3X7R1E474K080AB
Ceramic Capacitors - CGA3E3X7R1E474K080AB 915308-CGA3E3X7R1E474K080AB
Manufacturer: TDK Corporation Win Source Part Number: 915308-CGA3E3X7R1E47 4K080AB Series: CGA Operating Temperature Range: -55°C ~ 125°C Features: ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: CGA3E3X7R1E474KT0Y0N , 445-6929-6, CGA3E3X7R1E474K, 445-6929-1, 445-6929-2

Manufacturer: TDK Corporation
Win Source Part Number: 915308-CGA3E3X7R1E474K080AB
Series: CGA
Operating Temperature Range: -55°C ~ 125°C
Features: ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)
Package: 0603 (1608 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: CGA3E3X7R1E474KT0Y0N, 445-6929-6, CGA3E3X7R1E474K, 445-6929-1, 445-6929-2

Buy Now
Ceramic Capacitors - CGA3E3X7R1E474K080AB - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA3E3X7R1E474K080AB
Ceramic Capacitors CGA3E3X7R1E474K080AB
CAP CER 0.47UF 25V X7R 0603

CAP CER 0.47UF 25V X7R 0603

Supplier's Site Datasheet
Smd Multilayer Ceramic Capacitor, Cga Series, 0.47 F, 10%, X7R, 25 V, 0603 [1608 Metric] Rohs Compliant Tdk - 52W9709 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Cga Series, 0.47 F, 10%, X7R, 25 V, 0603 [1608 Metric] Rohs Compliant Tdk
52W9709
Smd Multilayer Ceramic Capacitor, Cga Series, 0.47 F, 10%, X7R, 25 V, 0603 [1608 Metric] Rohs Compliant Tdk 52W9709
SMD Multilayer Ceramic Capacitor, CGA Series, 0.47 F, 10%, X7R, 25 V, 0603 [1608 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, CGA Series, 0.47 F, 10%, X7R, 25 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Multilayer Ceramic Capacitor, Cga Series, 0.47 F, 10%, X7R, 25 V, 0603 [1608 Metric] Rohs Compliant Tdk - 40Y2259 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Cga Series, 0.47 F, 10%, X7R, 25 V, 0603 [1608 Metric] Rohs Compliant Tdk
40Y2259
Smd Multilayer Ceramic Capacitor, Cga Series, 0.47 F, 10%, X7R, 25 V, 0603 [1608 Metric] Rohs Compliant Tdk 40Y2259
SMD Multilayer Ceramic Capacitor, CGA Series, 0.47 F, 10%, X7R, 25 V, 0603 [1608 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, CGA Series, 0.47 F, 10%, X7R, 25 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey RS Components, Ltd. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-CGA3E3X7R1E474K080AB 445-6929-2-ND 445-6929-6-ND 9040149 915308-CGA3E3X7R1E474K080AB CGA3E3X7R1E474K080AB 52W9709
Product Name 0.47UF 25V Capacitor Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors - CGA3E3X7R1E474K080AB Ceramic Capacitors Smd Multilayer Ceramic Capacitor, Cga Series, 0.47 F, 10%, X7R, 25 V, 0603 [1608 Metric] Rohs Compliant Tdk
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C184U025DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - C11AH150K-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details