TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA3E3X7R1E334M080AB

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA3E3X7R1E334M080AB - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA3E3X7R1E334M080AB
Multilayer Ceramic Chip Capacitor CGA3E3X7R1E334M080AB
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-12545-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12545-2-ND
Ceramic Capacitors 445-12545-2-ND
0.33µF ±20% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

0.33µF ±20% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12545-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12545-1-ND
Ceramic Capacitors 445-12545-1-ND
0.33µF ±20% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

0.33µF ±20% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12545-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12545-6-ND
Ceramic Capacitors 445-12545-6-ND
0.33µF ±20% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

0.33µF ±20% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 0.33Uf, 25V, Mlcc, 0603 Rohs Compliant Tdk - 78AH1416 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.33Uf, 25V, Mlcc, 0603 Rohs Compliant Tdk
78AH1416
Cap, Aec-Q200, 0.33Uf, 25V, Mlcc, 0603 Rohs Compliant Tdk 78AH1416
CAP, AEC-Q200, 0.33UF, 25V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, AEC-Q200, 0.33UF, 25V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - CGA3E3X7R1E334M080AB - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA3E3X7R1E334M080AB
Ceramic Capacitors CGA3E3X7R1E334M080AB
CAP CER 0.33UF 25V X7R 0603

CAP CER 0.33UF 25V X7R 0603

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA3E3X7R1E334M080AB 445-12545-2-ND 445-12545-6-ND 78AH1416 CGA3E3X7R1E334M080AB
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 0.33Uf, 25V, Mlcc, 0603 Rohs Compliant Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications Automotive Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.3300 microF 0.3300 microF 0.3300 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M40R105M1-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Ceramic Capacitors - C17CF621K-1ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers