TDK Corporation Multilayer Ceramic Chip Capacitor CGA3E3X7R1E334K080AB

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA3E3X7R1E334K080AB - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA3E3X7R1E334K080AB
Multilayer Ceramic Chip Capacitor CGA3E3X7R1E334K080AB
General (Up to 50V)

General (Up to 50V)

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2427472 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2427472
MLCCs - Multilayer Ceramic Capacitors 2427472
TDK CGA3E3X7R1E334K080AB

TDK CGA3E3X7R1E334K080AB

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2427471 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2427471
MLCCs - Multilayer Ceramic Capacitors 2427471
TDK CGA3E3X7R1E334K080AB

TDK CGA3E3X7R1E334K080AB

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2427472P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2427472P
MLCCs - Multilayer Ceramic Capacitors 2427472P
TDK CGA3E3X7R1E334K080AB

TDK CGA3E3X7R1E334K080AB

Supplier's Site
Capacitors - Ceramic Capacitors - 1350918-CGA3E3X7R1E334K080AB - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1350918-CGA3E3X7R1E334K080AB
Capacitors - Ceramic Capacitors 1350918-CGA3E3X7R1E334K080AB
Win Source Part Number: 1350918-CGA3E3X7R1E3 34K080AB Category: Capacitors - Ceramic Capacitors Series: CGA Package: Tape & Reel Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Applications: Automotive Standard Package: 4,000 Capacitance: 0.33 µF Tolerance: ±10% Voltage - Rated: 25V Temperature Coefficient: X7R Ratings: AEC-Q200 Thickness (Max): 0.035" (0.90mm) Mounting Type: Surface Mount, MLCC Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: TDK Corporation

Win Source Part Number: 1350918-CGA3E3X7R1E334K080AB
Category: Capacitors - Ceramic Capacitors
Series: CGA
Package: Tape & Reel
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Applications: Automotive
Standard Package: 4,000
Capacitance: 0.33 µF
Tolerance: ±10%
Voltage - Rated: 25V
Temperature Coefficient: X7R
Ratings: AEC-Q200
Thickness (Max): 0.035" (0.90mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: TDK Corporation

Buy Now Datasheet
Singapore, Singapore
0.33UF 25V Capacitor
60-CGA3E3X7R1E334K080AB
0.33UF 25V Capacitor 60-CGA3E3X7R1E334K080AB
CAP CER 0.33UF 25V X7R 0603 Product overview: CGA3E3X7R1E334K080AB from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.33UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E3X7R1E334K08 0AB can be used for catalog matching and distributor lookup.

CAP CER 0.33UF 25V X7R 0603 Product overview: CGA3E3X7R1E334K080AB from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.33UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E3X7R1E334K080AB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-12544-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12544-1-ND
Ceramic Capacitors 445-12544-1-ND
0.33µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

0.33µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12544-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12544-6-ND
Ceramic Capacitors 445-12544-6-ND
0.33µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

0.33µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12544-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12544-2-ND
Ceramic Capacitors 445-12544-2-ND
0.33µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

0.33µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - CGA3E3X7R1E334K080AB - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA3E3X7R1E334K080AB
Ceramic Capacitors CGA3E3X7R1E334K080AB
CAP CER 0.33UF 25V X7R 0603

CAP CER 0.33UF 25V X7R 0603

Supplier's Site Datasheet
Cap, Aec-Q200, 0.33Uf, 25V, Mlcc, 0603 Rohs Compliant Tdk - 68AH9329 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.33Uf, 25V, Mlcc, 0603 Rohs Compliant Tdk
68AH9329
Cap, Aec-Q200, 0.33Uf, 25V, Mlcc, 0603 Rohs Compliant Tdk 68AH9329
CAP, AEC-Q200, 0.33UF, 25V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, AEC-Q200, 0.33UF, 25V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TDK Corporation RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA3E3X7R1E334K080AB 2427472 1350918-CGA3E3X7R1E334K080AB 60-CGA3E3X7R1E334K080AB 445-12544-1-ND 445-12544-6-ND CGA3E3X7R1E334K080AB 68AH9329
Product Name Multilayer Ceramic Chip Capacitor MLCCs - Multilayer Ceramic Capacitors Capacitors - Ceramic Capacitors 0.33UF 25V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 0.33Uf, 25V, Mlcc, 0603 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Multilayer Film Capacitors
Applications Automotive Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.3300 microF 0.3300 microF 0.3300 microF 0.3300 microF 0.3300 microF 0.3300 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer Capacitor - 227XMPL004MG197 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1761-0504N221J101PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details