TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA3E3X5R1V684K080AB

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA3E3X5R1V684K080AB - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA3E3X5R1V684K080AB
Multilayer Ceramic Chip Capacitor CGA3E3X5R1V684K080AB
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-12482-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12482-2-ND
Ceramic Capacitors 445-12482-2-ND
0.68µF ±10% 35V Ceramic Capacitor X5R 0603 (1608 Metric)

0.68µF ±10% 35V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12482-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12482-1-ND
Ceramic Capacitors 445-12482-1-ND
0.68µF ±10% 35V Ceramic Capacitor X5R 0603 (1608 Metric)

0.68µF ±10% 35V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12482-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12482-6-ND
Ceramic Capacitors 445-12482-6-ND
0.68µF ±10% 35V Ceramic Capacitor X5R 0603 (1608 Metric)

0.68µF ±10% 35V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 0.68Uf, 35V, Mlcc, 0603 Rohs Compliant Tdk - 78AH1415 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.68Uf, 35V, Mlcc, 0603 Rohs Compliant Tdk
78AH1415
Cap, Aec-Q200, 0.68Uf, 35V, Mlcc, 0603 Rohs Compliant Tdk 78AH1415
CAP, AEC-Q200, 0.68UF, 35V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, AEC-Q200, 0.68UF, 35V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
CGA3E3X5R1V684K080AB
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT CGA3E3X5R1V684K080AB
35V 680nF X5R ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

35V 680nF X5R ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - CGA3E3X5R1V684K080AB - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA3E3X5R1V684K080AB
Ceramic Capacitors CGA3E3X5R1V684K080AB
CAP CER 0.68UF 35V X5R 0603

CAP CER 0.68UF 35V X5R 0603

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA3E3X5R1V684K080AB 445-12482-2-ND 445-12482-6-ND 78AH1415 CGA3E3X5R1V684K080AB CGA3E3X5R1V684K080AB
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 0.68Uf, 35V, Mlcc, 0603 Rohs Compliant Tdk Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Multilayer Film Capacitors
Applications Automotive Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.6800 microF 0.6800 microF 0.6800 microF 0.6800 microF 0.6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 108SML6R3M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
6 suppliers
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - 1761-0402RN181M500PRW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1726042 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details