TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA3E3X5R1V105M080AB

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA3E3X5R1V105M080AB - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA3E3X5R1V105M080AB
Multilayer Ceramic Chip Capacitor CGA3E3X5R1V105M080AB
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-12485-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12485-2-ND
Ceramic Capacitors 445-12485-2-ND
1µF ±20% 35V Ceramic Capacitor X5R 0603 (1608 Metric)

1µF ±20% 35V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12485-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12485-1-ND
Ceramic Capacitors 445-12485-1-ND
1µF ±20% 35V Ceramic Capacitor X5R 0603 (1608 Metric)

1µF ±20% 35V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12485-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12485-6-ND
Ceramic Capacitors 445-12485-6-ND
1µF ±20% 35V Ceramic Capacitor X5R 0603 (1608 Metric)

1µF ±20% 35V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 1Uf, 35V, Mlcc, 0603 Rohs Compliant Tdk - 78AH1412 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 1Uf, 35V, Mlcc, 0603 Rohs Compliant Tdk
78AH1412
Cap, Aec-Q200, 1Uf, 35V, Mlcc, 0603 Rohs Compliant Tdk 78AH1412
CAP, AEC-Q200, 1UF, 35V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, AEC-Q200, 1UF, 35V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number CGA3E3X5R1V105M080AB 445-12485-2-ND 445-12485-6-ND 78AH1412
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 1Uf, 35V, Mlcc, 0603 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details
Aluminum Electrolytic - 108SVH010MGE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-040220500102KXTFM2DKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details