TDK Corporation Multilayer Ceramic Chip Capacitor CGA3E3X5R1V105K080AB

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA3E3X5R1V105K080AB - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA3E3X5R1V105K080AB
Multilayer Ceramic Chip Capacitor CGA3E3X5R1V105K080AB
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-12484-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12484-1-ND
Ceramic Capacitors 445-12484-1-ND
1µF ±10% 35V Ceramic Capacitor X5R 0603 (1608 Metric)

1µF ±10% 35V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12484-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12484-2-ND
Ceramic Capacitors 445-12484-2-ND
1µF ±10% 35V Ceramic Capacitor X5R 0603 (1608 Metric)

1µF ±10% 35V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12484-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12484-6-ND
Ceramic Capacitors 445-12484-6-ND
1µF ±10% 35V Ceramic Capacitor X5R 0603 (1608 Metric)

1µF ±10% 35V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 1Uf, 35V, Mlcc, 0603 Rohs Compliant Tdk - 71AH2807 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 1Uf, 35V, Mlcc, 0603 Rohs Compliant Tdk
71AH2807
Cap, Aec-Q200, 1Uf, 35V, Mlcc, 0603 Rohs Compliant Tdk 71AH2807
CAP, AEC-Q200, 1UF, 35V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, AEC-Q200, 1UF, 35V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number CGA3E3X5R1V105K080AB 445-12484-1-ND 445-12484-6-ND 71AH2807
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 1Uf, 35V, Mlcc, 0603 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor, Ceramic;0.033uF;Multilayer;Radial;50WVDC;10%;X7R;0.09In.T;0.19In.L;0 - 70186299 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 0603J0100180GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers