TDK Corporation Multilayer Ceramic Chip Capacitor CGA3E3X5R1H684K080AB

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA3E3X5R1H684K080AB - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA3E3X5R1H684K080AB
Multilayer Ceramic Chip Capacitor CGA3E3X5R1H684K080AB
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-12508-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12508-6-ND
Ceramic Capacitors 445-12508-6-ND
0.68µF ±10% 50V Ceramic Capacitor X5R 0603 (1608 Metric)

0.68µF ±10% 50V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12508-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12508-2-ND
Ceramic Capacitors 445-12508-2-ND
0.68µF ±10% 50V Ceramic Capacitor X5R 0603 (1608 Metric)

0.68µF ±10% 50V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12508-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12508-1-ND
Ceramic Capacitors 445-12508-1-ND
0.68µF ±10% 50V Ceramic Capacitor X5R 0603 (1608 Metric)

0.68µF ±10% 50V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2427470P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2427470P
MLCCs - Multilayer Ceramic Capacitors 2427470P
TDK CGA3E3X5R1H684K080AB

TDK CGA3E3X5R1H684K080AB

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2427469 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2427469
MLCCs - Multilayer Ceramic Capacitors 2427469
TDK CGA3E3X5R1H684K080AB

TDK CGA3E3X5R1H684K080AB

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2427470 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2427470
MLCCs - Multilayer Ceramic Capacitors 2427470
TDK CGA3E3X5R1H684K080AB

TDK CGA3E3X5R1H684K080AB

Supplier's Site
Cap, Aec-Q200, 0.68Uf, 50V, Mlcc, 0603 Rohs Compliant Tdk - 68AH9328 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.68Uf, 50V, Mlcc, 0603 Rohs Compliant Tdk
68AH9328
Cap, Aec-Q200, 0.68Uf, 50V, Mlcc, 0603 Rohs Compliant Tdk 68AH9328
CAP, AEC-Q200, 0.68UF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, AEC-Q200, 0.68UF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA3E3X5R1H684K080AB 445-12508-6-ND 445-12508-2-ND 2427470P 68AH9328
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Cap, Aec-Q200, 0.68Uf, 50V, Mlcc, 0603 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer Multilayer
Applications Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; X5R
Capacitance Range 0.6800 microF 0.6800 microF 0.6800 microF 0.6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725572 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 0603J0100102JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details