TDK U.S.A. Corporation Ceramic Capacitors CGA3E3NP02E222J080AA

Description
2200pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
2200pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-172578-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-172578-2-ND
Ceramic Capacitors 445-172578-2-ND
2200pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

2200pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-172578-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-172578-1-ND
Ceramic Capacitors 445-172578-1-ND
2200pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

2200pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-172578-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-172578-6-ND
Ceramic Capacitors 445-172578-6-ND
2200pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

2200pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - CGA3E3NP02E222J080AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA3E3NP02E222J080AA
Ceramic Capacitors CGA3E3NP02E222J080AA
CAP CER 2200PF 250V NP0 0603

CAP CER 2200PF 250V NP0 0603

Supplier's Site Datasheet
Cap, 2200Pf, 250V, 5%, C0G/np0, 0603; Capacitance Tdk - 68AC4581 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2200Pf, 250V, 5%, C0G/np0, 0603; Capacitance Tdk
68AC4581
Cap, 2200Pf, 250V, 5%, C0G/np0, 0603; Capacitance Tdk 68AC4581
CAP, 2200PF, 250V, 5%, C0G/NP0, 0603; Capacitance:2200pF; Voltage Rating:250V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series; Operating RoHS Compliant: Yes

CAP, 2200PF, 250V, 5%, C0G/NP0, 0603; Capacitance:2200pF; Voltage Rating:250V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 445-172578-2-ND 445-172578-6-ND CGA3E3NP02E222J080AA 68AC4581
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 2200Pf, 250V, 5%, C0G/np0, 0603; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701118 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Film Capacitor - 106K100CB4G-FA-CT - Richardson RFPD
Specs
Technology Film Capacitors
View Details
2 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1288-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers