TDK U.S.A. Corporation Ceramic Capacitors CGA3E3NP02E122J080AA

Description
1200pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
1200pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-172575-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-172575-2-ND
Ceramic Capacitors 445-172575-2-ND
1200pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

1200pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Cap, 1200Pf, 250V, 5%, C0G/np0, 0603; Capacitance Tdk - 68AC4580 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1200Pf, 250V, 5%, C0G/np0, 0603; Capacitance Tdk
68AC4580
Cap, 1200Pf, 250V, 5%, C0G/np0, 0603; Capacitance Tdk 68AC4580
CAP, 1200PF, 250V, 5%, C0G/NP0, 0603; Capacitance:1200pF; Voltage Rating:250V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series; Operating RoHS Compliant: Yes

CAP, 1200PF, 250V, 5%, C0G/NP0, 0603; Capacitance:1200pF; Voltage Rating:250V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors CGA3E3NP02E122J080AA
CAP CER 1200PF 250V NP0 0603

CAP CER 1200PF 250V NP0 0603

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 445-172575-2-ND 68AC4580 CGA3E3NP02E122J080AA
Product Name Ceramic Capacitors Cap, 1200Pf, 250V, 5%, C0G/np0, 0603; Capacitance Tdk Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive Automotive; Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C134U050DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100392GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725573 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details